LORD MicroStrain Sensing Systems Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| The DVRT-Link™-LXRS® is a specialized node designed for high performance data acquisition from inductive displacement sensors including all of the LORD MicroStrain® DVRT sensors. Product Highlights... | |
| The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels... | |
| The WSDA® -1500 -LXRS® is a network-ready gateway for high- speed, sophisticated data aggregation, with J1939 CAN and Ethernet interfaces. Product HighlightsEthernet-b ased gateway configures, coordinates, and collects sensor data... | |
| The WSDA® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional... | |
| Wireless Analog Output Base Station Overview LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out... | |
| Wireless RS-232 Base Station Overview LORD MicroStrain®’s RS-232 Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-102-LXRS™ and... | |
| Wireless Sensor Data Aggregator SensorCloud™ enabled. Overview The LORD MicroStrain® Wireless Sensor Data Aggregatoris an enclosed single-board computer with Ethernet connectivity. The WSDA®-1000-LXRS™oper ates in 3 different modes including Standalone,... | |
| Wireless USB Base Station Overview LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and... |