CalRamic Technologies, LLC Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| CalRamic Technologies LLC manufactures 200°C Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 200°C Rated • 3,000VDC to 20,000VDC • HTNPO and... | |
| CalRamic Technologies LLC manufactures 200°C Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 200°C Rated • 50VDC to 10,000VDC • X7R... | |
| CalRamic Technologies LLC manufactures High Voltage Bare Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • | |
| CalRamic Technologies LLC manufactures High Voltage Bare Rectangular Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • | |
| CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Chip Capacitors (MLCCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • ROHS Option... | |
| CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Surface Mount Capacitors with surface mount tabs in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and... | |
| CalRamic Technologies LLC manufactures Low Loss Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • N750, N1500, N2200, N4700... | |
| CalRamic Technologies LLC manufactures Multilayer Chip Capacitors for Ultra High Reliability Applications in a variety of C-V values and sizes. It is recommended that for sizes of 2520 size chips... | |
| CalRamic Technologies LLC manufactures Multilayer Surface Mount Tabbed Capacitors for Ultra High Reliability Applications in a variety of C-V values and sizes. It is recommended for Extreme Environments of Space,... | |
| CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R... | |
| CalRamic Technologies LLC manufactures Radial Leaded Disc Ceramic Capacitors for Ultra Reliability Applications in a variety of C-V values and sizes. • 3000VDC to 20000VDC • NPO, X5R, X7R, X5U,... | |
| CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 2,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics... | |
| CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics... | |
| CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) for Ultra High Reliability Applications in a variety of C-V values and sizes. • 500VDC to 10,000VDC • | |
| CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • ROHS... |