CalRamic Technologies, LLC Ceramic Capacitors D60D40W101MR/LS374

Description
6000V, X5R, 100PF, +/-20%, RADIA
Request a Quote Datasheet
Description
6000V, X5R, 100PF, +/-20%, RADIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4802-D60D40W101MR/LS374-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4802-D60D40W101MR/LS374-ND
Ceramic Capacitors 4802-D60D40W101MR/LS374-ND
6000V, X5R, 100PF, +/-20%, RADIA

6000V, X5R, 100PF, +/-20%, RADIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4802-D60D40W101MR/LS374-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details