CalRamic Technologies, LLC Ceramic Capacitors D30D33X221MR

Description
3000V, X7R, 220PF, +/-20%, RADIA
Request a Quote Datasheet
Description
3000V, X7R, 220PF, +/-20%, RADIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4802-D30D33X221MR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4802-D30D33X221MR-ND
Ceramic Capacitors 4802-D30D33X221MR-ND
3000V, X7R, 220PF, +/-20%, RADIA

3000V, X7R, 220PF, +/-20%, RADIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4802-D30D33X221MR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details