CalRamic Technologies, LLC High Voltage Multilayer Leaded Capacitors - DSCC Qualified 87046 | NPO (1kV)

Description
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industria l Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability Space level components for TWTA, Spectroscopy, propulsion Geophysical, Geothermal, High Temperature Extreme Environment Applications
Datasheet
Description
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industria l Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability Space level components for TWTA, Spectroscopy, propulsion Geophysical, Geothermal, High Temperature Extreme Environment Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Multilayer Leaded Capacitors - DSCC Qualified - 87046 | NPO (1kV) - CalRamic Technologies, LLC
Reno, NV, USA
High Voltage Multilayer Leaded Capacitors - DSCC Qualified
87046 | NPO (1kV)
High Voltage Multilayer Leaded Capacitors - DSCC Qualified 87046 | NPO (1kV)
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industria l Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability Space level components for TWTA, Spectroscopy, propulsion Geophysical, Geothermal, High Temperature Extreme Environment Applications

CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes.

• 500VDC to 10,000VDC
• X7R and NPO
• Mil Screened IAW Mil-prf-49467
• Same day shipping if in stock

HV Ceramic Capacitor Applications:

  • Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry
  • Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls
  • High Reliability Space level components for TWTA, Spectroscopy, propulsion
  • Geophysical, Geothermal, High Temperature Extreme Environment Applications
Supplier's Site Datasheet

Technical Specifications

  CalRamic Technologies, LLC
Product Category Capacitors
Product Number 87046 | NPO (1kV)
Product Name High Voltage Multilayer Leaded Capacitors - DSCC Qualified
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details