CalRamic Technologies, LLC Ceramic Capacitors D30D33Z102MR

Description
3000V, Z5U, 1000PF, +/-20%, RADI
Request a Quote Datasheet
Description
3000V, Z5U, 1000PF, +/-20%, RADI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4802-D30D33Z102MR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4802-D30D33Z102MR-ND
Ceramic Capacitors 4802-D30D33Z102MR-ND
3000V, Z5U, 1000PF, +/-20%, RADI

3000V, Z5U, 1000PF, +/-20%, RADI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4802-D30D33Z102MR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - OTBJ405KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details