CalRamic Technologies, LLC Ceramic Capacitors D32D35W102KR/LS295

Description
3200V, X5R, 1000PF, +/-10%, RADI
Request a Quote Datasheet
Description
3200V, X5R, 1000PF, +/-10%, RADI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4802-D32D35W102KR/LS295-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4802-D32D35W102KR/LS295-ND
Ceramic Capacitors 4802-D32D35W102KR/LS295-ND
3200V, X5R, 1000PF, +/-10%, RADI

3200V, X5R, 1000PF, +/-10%, RADI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4802-D32D35W102KR/LS295-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100KKTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details