12KV, X5R, 220PF, +/-20%, RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4802-D120D35W221MR/LS374-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |