CalRamic Technologies, LLC Ceramic Capacitors D60D61Z332MR/LS374

Description
6000V, Z5U, 3300PF, +/-20%, RADI
Request a Quote Datasheet
Description
6000V, Z5U, 3300PF, +/-20%, RADI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4802-D60D61Z332MR/LS374-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4802-D60D61Z332MR/LS374-ND
Ceramic Capacitors 4802-D60D61Z332MR/LS374-ND
6000V, Z5U, 3300PF, +/-20%, RADI

6000V, Z5U, 3300PF, +/-20%, RADI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4802-D60D61Z332MR/LS374-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details