LED Cool Lights Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights... | |
| Description LED Cool Lights - "Big 6" 6x1W YJM - 4.75" Adjustable Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the... | |
| Description LED Cool Lights - AR111 6watt - Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight... | |
| Description LED Cool Lights - AR120 6watt - Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight... | |
| Description LED Cool Lights - AR150 9watt - Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight... | |
| Description LED Cool Lights - AR180 12watt - Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight... | |
| Description LED Cool Lights - AR75 3watt - Recessed LED Downlight. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight... | |
| Description LED Cool Lights 120w outdoor floodlight fixtures are perfect for wet locations. It's unique and special design are ideal for up or down-lighting, gas station lighting, warehouse lighting, wall... | |
| Description LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will... | |
| Description LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered... | |
| Description LED Cool Lights, LED 50w flood light, uses the latest LED Multi-Core technology giving high brightness and extremely low power consumption. This unique design uses dozens of high powered... | |
| Description LED Cool Lights, LED Flex Neon is emitting diode (LED) technology into a flexible and durable package that has the appearance and brightness of traditional neon. Our uniform and... | |
| Description LED Cool Lights, RGB Fountain light, is ideal for lighting in fountain/wet locations. The DMX Controller allows color changing effects, pure color fades or solid colors. The LED fountain... | |
| Description LED Cool Lights, Silver Light Bracket, works with the LED Cool Light (Trade-Show Display Light). Model Number: LEDC-1-Bracket-S | |
| Description LED COOL WATER COLOR The LED COOL WATER COLOR Series using high intensity 18 High Powered 1w LED's. This is one of the LED COOL LIGHTS many water-proof lighting... | |
| Description Metal Clamp for the LED Cool Lights® is available in a silver or black finish with a maximum opening of 3". The LED Cool Lights fixture securely slides into... | |
| Description NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and... | |
| Description Pure White LED Cool Lights® arm light for Trade Show Pop Up Lights. (The original LED Cool Lights® Beware of the Copy Cats!) The ultra-bright LED Cool Lights® produce... | |
| Description The LED Cool Lights, AR124 is the thinnest recessed light on the market, only 17mm thickness (0.67"). The AR124 is 2.32" diameter, 4.5w of power, and with it's milk... | |
| Description The LED Cool Lights, AR154 is the thinnest recessed light on the market, only 17mm thickness (0.67"). The AR154 is 3.5" diameter, 7W of power, and with it's milk... | |
| Description The LED SP high power 3W puck light is Adjustable and can be recessed. It is our smallest recessed puck light at 2.75" diameter and used best for spot... | |
| Description The LED SP high power 3W puck light is adjustable and can be recessed. It is our smallest recessed puck light at 2.75" diameter, 1 inch depth, and used... | |
| Description The LED T6 undercabinet light is innovative, long lasting and energy efficient. The LED T6 allows for creative task lighting with its sleek appearance, compact and low maintenance design. | |
| Description This LED Cool Case Light is the LED soultion for your Display Case Lighting. You can order these fixtures in custom lengths up to 5ft lengths. Each light can... |