LED Cool Lights LED Recessed Lighting RGB AR120 - Recessed Light

Description
Description NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and can run on Ipad or Iphone system using Lighting Control software and a open ethernet dmx controller. All of our RGB lights are compatible with the Ipad or Iphone using the lighting control software. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight is the new, improved approach to recessed lighting. Extremely low energy consumption, remarkably long life, minimal heat generation, and uniform illumination make it the right answer for so many applications. Available in six-inch housings, standard trim white, black/silver color options available upon request. Model Numbers: LEDC-1-AR120-RGB 71 lumens per watt White (426 lumens) Features: 6-1W High Power LED's Adjustable Fixture Head
Description
Description NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and can run on Ipad or Iphone system using Lighting Control software and a open ethernet dmx controller. All of our RGB lights are compatible with the Ipad or Iphone using the lighting control software. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight is the new, improved approach to recessed lighting. Extremely low energy consumption, remarkably long life, minimal heat generation, and uniform illumination make it the right answer for so many applications. Available in six-inch housings, standard trim white, black/silver color options available upon request. Model Numbers: LEDC-1-AR120-RGB 71 lumens per watt White (426 lumens) Features: 6-1W High Power LED's Adjustable Fixture Head

Suppliers

Company
Product
Description
Supplier Links
LED Recessed Lighting - RGB AR120 - Recessed Light - LED Cool Lights
Dallas, TX, USA
LED Recessed Lighting
RGB AR120 - Recessed Light
LED Recessed Lighting RGB AR120 - Recessed Light
Description NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and can run on Ipad or Iphone system using Lighting Control software and a open ethernet dmx controller. All of our RGB lights are compatible with the Ipad or Iphone using the lighting control software. Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight is the new, improved approach to recessed lighting. Extremely low energy consumption, remarkably long life, minimal heat generation, and uniform illumination make it the right answer for so many applications. Available in six-inch housings, standard trim white, black/silver color options available upon request. Model Numbers: LEDC-1-AR120-RGB 71 lumens per watt White (426 lumens) Features: 6-1W High Power LED's Adjustable Fixture Head

Description
NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and can run on Ipad or Iphone system using Lighting Control software and a open ethernet dmx controller. All of our RGB lights are compatible with the Ipad or Iphone using the lighting control software.
Residential, trade show, retail, commercial... it's the right light. No matter what the environment the LED Cool Lights Downlight is the new, improved approach to recessed lighting. Extremely low energy consumption, remarkably long life, minimal heat generation, and uniform illumination make it the right answer for so many applications. Available in six-inch housings, standard trim white, black/silver color options available upon request.
Model Numbers:
LEDC-1-AR120-RGB
71 lumens per watt White (426 lumens)
Features:
6-1W High Power LED's
Adjustable Fixture Head

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number RGB AR120 - Recessed Light
Product Name LED Recessed Lighting
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details