LED Cool Lights Under-Cabinet Lighting LED Case Light

Description
Description This LED Cool Case Light is the LED soultion for your Display Case Lighting. You can order these fixtures in custom lengths up to 5ft lengths. Each light can be daisy chained together up to 16ft. This product can be used for Back-Lighting within your graphics case, under cabinets, and for your display case. With the 1.25cm square fixture you can place this lighting in most any custom designed trade-show booth.The fixture comes in Silver and custom colors can be ordered. Very Bright LED's, mounts in minutes..once mounted the specially designed clips allow for the fixture to be positioned to the perfect direction for lighting. Intense lighting depth up to 60 inches Can work from a rechargeable battery up to 6 hours (12v/24a) Model Number: LEDC-3-CL120-12 (12") Model Number: LEDC-3-CL120-14 (14") Model Number: LEDC-3-CL120-39 (39") LED Quantities: 123pcs Working Voltage: 12V DC Working Current: 0.82A Color temp: 5000K Light Intensity: 3000MCD/Unit Operation Temp: 13--140F Go Green! Start retro fitting your Display Case with the LED COOL "CASE LIGHT" Physical Dimensions Electrical ( All LED COOL LIGHTS are Dimmable) Power InputAC / 100V~240V Output12V / 2A Power Consumption2W Specification ›
Description
Description This LED Cool Case Light is the LED soultion for your Display Case Lighting. You can order these fixtures in custom lengths up to 5ft lengths. Each light can be daisy chained together up to 16ft. This product can be used for Back-Lighting within your graphics case, under cabinets, and for your display case. With the 1.25cm square fixture you can place this lighting in most any custom designed trade-show booth.The fixture comes in Silver and custom colors can be ordered. Very Bright LED's, mounts in minutes..once mounted the specially designed clips allow for the fixture to be positioned to the perfect direction for lighting. Intense lighting depth up to 60 inches Can work from a rechargeable battery up to 6 hours (12v/24a) Model Number: LEDC-3-CL120-12 (12") Model Number: LEDC-3-CL120-14 (14") Model Number: LEDC-3-CL120-39 (39") LED Quantities: 123pcs Working Voltage: 12V DC Working Current: 0.82A Color temp: 5000K Light Intensity: 3000MCD/Unit Operation Temp: 13--140F Go Green! Start retro fitting your Display Case with the LED COOL "CASE LIGHT" Physical Dimensions Electrical ( All LED COOL LIGHTS are Dimmable) Power InputAC / 100V~240V Output12V / 2A Power Consumption2W Specification ›

Suppliers

Company
Product
Description
Supplier Links
Under-Cabinet Lighting - LED Case Light - LED Cool Lights
Dallas, TX, USA
Under-Cabinet Lighting
LED Case Light
Under-Cabinet Lighting LED Case Light
Description This LED Cool Case Light is the LED soultion for your Display Case Lighting. You can order these fixtures in custom lengths up to 5ft lengths. Each light can be daisy chained together up to 16ft. This product can be used for Back-Lighting within your graphics case, under cabinets, and for your display case. With the 1.25cm square fixture you can place this lighting in most any custom designed trade-show booth.The fixture comes in Silver and custom colors can be ordered. Very Bright LED's, mounts in minutes..once mounted the specially designed clips allow for the fixture to be positioned to the perfect direction for lighting. Intense lighting depth up to 60 inches Can work from a rechargeable battery up to 6 hours (12v/24a) Model Number: LEDC-3-CL120-12 (12") Model Number: LEDC-3-CL120-14 (14") Model Number: LEDC-3-CL120-39 (39") LED Quantities: 123pcs Working Voltage: 12V DC Working Current: 0.82A Color temp: 5000K Light Intensity: 3000MCD/Unit Operation Temp: 13--140F Go Green! Start retro fitting your Display Case with the LED COOL "CASE LIGHT" Physical Dimensions Electrical ( All LED COOL LIGHTS are Dimmable) Power InputAC / 100V~240V Output12V / 2A Power Consumption2W Specification ›

Description
This LED Cool Case Light is the LED soultion for your Display Case Lighting. You can order these fixtures in custom lengths up to 5ft lengths. Each light can be daisy chained together up to 16ft. This product can be used for Back-Lighting within your graphics case, under cabinets, and for your display case. With the 1.25cm square fixture you can place this lighting in most any custom designed trade-show booth.The fixture comes in Silver and custom colors can be ordered. Very Bright LED's, mounts in minutes..once mounted the specially designed clips allow for the fixture to be positioned to the perfect direction for lighting. Intense lighting depth up to 60 inches
Can work from a rechargeable battery up to 6 hours (12v/24a)
Model Number: LEDC-3-CL120-12 (12")
Model Number: LEDC-3-CL120-14 (14")
Model Number: LEDC-3-CL120-39 (39")
LED Quantities: 123pcs
Working Voltage: 12V DC
Working Current: 0.82A
Color temp: 5000K
Light Intensity: 3000MCD/Unit
Operation Temp: 13--140F
Go Green! Start retro fitting your Display Case with the LED COOL "CASE LIGHT"
Physical Dimensions
Electrical ( All LED COOL LIGHTS are Dimmable)
Power InputAC / 100V~240V
Output12V / 2A
Power Consumption2W
Specification ›

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number LED Case Light
Product Name Under-Cabinet Lighting
Fixture Type Enclosure Lights
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details