LED Cool Lights Datasheets for LED Lamps
LED lamps are light emitting diode arrays with traditional lamp ballasts.
LED Lamps: Learn more
| Product Name | Notes |
|---|---|
| Description LED Cool Lights high power MR11 3W -12volt bulb features a stylish aluminum finish and is also offered with a B15 base format fits perfectly in existing MR11/MR16 setups. | |
| Description LED High Power PAR 20 - 5w bulb stays cool with its sleek design and is a direct replacement for a 50W conventional flood lamp with an E27 screw... | |
| Description LED High Power PAR 30 - 9w bulb is the highest quality dimming PAR 30 we have seen on the market. The PAR 30 dims 0-100%! The LED Cool... | |
| Description LED High Power PAR 38 - 15w bulb is the highest quality dimming PAR 38 we have seen on the market. The PAR 38 dims 0-100%! The LED Cool... | |
| Description The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb... | |
| Description The LED Cool Lights, 8W and 4W Corn Bulbs are the newest LED Technology with a 360 degree spread. Ideal for general purpose lighting around the home or business... | |
| Description The LED Cool Lights, NEW E27 3x1W is is a direct replacement for a 50W E27 conventional bulb. The 3x1w LED Bulb is a very affordable and high quality... | |
| Description The LED Cool Lights, NEW GU10 3x1W is is a direct replacement for a 50W GU10 bulb. The 3x1w LED Bulb is a very affordable and high quality LED... | |
| Description The LED Cool Lights, NEW MR16 3x1W is dimmable and a direct replacement for a 45W MR16 bulb. The 3x1w MR16 LED Bulb is 20% brighter than the previous... | |
| Description The LED High Power MR-11/1 watt bulb is one of the most powerful LED light sources in a standard MR16 High Power type format. It uses a Cree Chip... |