LED Cool Lights LED Floodlights LED 10W Flood Light

Description
Description LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered 10 watt LED, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-1-FL-10W-W (Pure White) LEDC-1-FL-10W-WW (Warm White) LEDC-1-FL-10W-CW (Cool White) Lumens: Pure White: 800-900 Lumens Cool White: 700-800 Lumens Warm White: 650-700 Lumens Specifications: LED Source: 1pc High Power 10Watt LED SMT Module. Power Consumption: 10W Die Casting Aluminum Cover: 5mm High Strengthen Clear Glass Voltage: 100V-265V AC. Size: 4.5" (L) x 3.5" (W) x (3.25" (H) Lens Beam Angle Available: 120 Degree Colors Available: Pure White / Cool White / Warm White Color Temp: PW 5000-6000k /CW 7000K / WW 2800-3300K IP Degree: IP65 Equivalence: Equal to 60Watt Metal Halide Lamp Advantages: Long Lifetime Environmental Protection Low Power Consumption Low Heat Emission Low Cost
Description
Description LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered 10 watt LED, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-1-FL-10W-W (Pure White) LEDC-1-FL-10W-WW (Warm White) LEDC-1-FL-10W-CW (Cool White) Lumens: Pure White: 800-900 Lumens Cool White: 700-800 Lumens Warm White: 650-700 Lumens Specifications: LED Source: 1pc High Power 10Watt LED SMT Module. Power Consumption: 10W Die Casting Aluminum Cover: 5mm High Strengthen Clear Glass Voltage: 100V-265V AC. Size: 4.5" (L) x 3.5" (W) x (3.25" (H) Lens Beam Angle Available: 120 Degree Colors Available: Pure White / Cool White / Warm White Color Temp: PW 5000-6000k /CW 7000K / WW 2800-3300K IP Degree: IP65 Equivalence: Equal to 60Watt Metal Halide Lamp Advantages: Long Lifetime Environmental Protection Low Power Consumption Low Heat Emission Low Cost

Suppliers

Company
Product
Description
Supplier Links
LED Floodlights - LED 10W Flood Light - LED Cool Lights
Dallas, TX, USA
LED Floodlights
LED 10W Flood Light
LED Floodlights LED 10W Flood Light
Description LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered 10 watt LED, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-1-FL-10W-W (Pure White) LEDC-1-FL-10W-WW (Warm White) LEDC-1-FL-10W-CW (Cool White) Lumens: Pure White: 800-900 Lumens Cool White: 700-800 Lumens Warm White: 650-700 Lumens Specifications: LED Source: 1pc High Power 10Watt LED SMT Module. Power Consumption: 10W Die Casting Aluminum Cover: 5mm High Strengthen Clear Glass Voltage: 100V-265V AC. Size: 4.5" (L) x 3.5" (W) x (3.25" (H) Lens Beam Angle Available: 120 Degree Colors Available: Pure White / Cool White / Warm White Color Temp: PW 5000-6000k /CW 7000K / WW 2800-3300K IP Degree: IP65 Equivalence: Equal to 60Watt Metal Halide Lamp Advantages: Long Lifetime Environmental Protection Low Power Consumption Low Heat Emission Low Cost

Description
LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered 10 watt LED, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations.
Model Number:
LEDC-1-FL-10W-W (Pure White)
LEDC-1-FL-10W-WW (Warm White)
LEDC-1-FL-10W-CW (Cool White)
Lumens:
Pure White: 800-900 Lumens
Cool White: 700-800 Lumens
Warm White: 650-700 Lumens
Specifications:
LED Source: 1pc High Power 10Watt LED SMT Module.
Power Consumption: 10W
Die Casting Aluminum
Cover: 5mm High Strengthen Clear Glass
Voltage: 100V-265V AC.
Size: 4.5" (L) x 3.5" (W) x (3.25" (H)
Lens Beam Angle Available: 120 Degree
Colors Available: Pure White / Cool White / Warm White
Color Temp: PW 5000-6000k /CW 7000K / WW 2800-3300K
IP Degree: IP65
Equivalence: Equal to 60Watt Metal Halide Lamp
Advantages:
Long Lifetime
Environmental Protection
Low Power Consumption
Low Heat Emission
Low Cost

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number LED 10W Flood Light
Product Name LED Floodlights
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details