LED Cool Lights Under-Cabinet Lighting LED 5050 SMD - 45" Display/Under-Cabinet Light

Description
Description LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Ideal for Jewelry Cases, Task Lighting and Case/Display Lighting. Super bright SMD 5050 LED with easy clips for mounting. Dimmable with 12V LED dimmable transformer (See Power Supply Section). Available in White (6500k), Warm White (3500k), 4100k for Jewelry Cases, custom colors available upon request. Case Light Available in custom lengths - up to 60" lengths. Model Numbers: SKU: LEDC-3-5050-45-CL-41 00k (4100k Color Temperature) SKU: LEDC-3-5050-45-CL-W (Pure White 6000k) SKU: LEDC-3-5050-45-CL-WW (Warm White 3500k) Features: Ultra-Bright surface mount LED's Includes 2 mounting clips per light Low power consumption, low heat, low voltage 8ft Lead Extensions with female connector, to connect with plug and play LED driver Stable voltage and state of art LED driver technology ensures consistent illumination levels Smooth 120 degree light distribution No ultra violet radiation, no mercury Dry Location Application: Indoor Use Jewelry Case Light Display/Cabinet Lighting Cove Lighting Replacement of Fluorescent Specification ›
Description
Description LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Ideal for Jewelry Cases, Task Lighting and Case/Display Lighting. Super bright SMD 5050 LED with easy clips for mounting. Dimmable with 12V LED dimmable transformer (See Power Supply Section). Available in White (6500k), Warm White (3500k), 4100k for Jewelry Cases, custom colors available upon request. Case Light Available in custom lengths - up to 60" lengths. Model Numbers: SKU: LEDC-3-5050-45-CL-41 00k (4100k Color Temperature) SKU: LEDC-3-5050-45-CL-W (Pure White 6000k) SKU: LEDC-3-5050-45-CL-WW (Warm White 3500k) Features: Ultra-Bright surface mount LED's Includes 2 mounting clips per light Low power consumption, low heat, low voltage 8ft Lead Extensions with female connector, to connect with plug and play LED driver Stable voltage and state of art LED driver technology ensures consistent illumination levels Smooth 120 degree light distribution No ultra violet radiation, no mercury Dry Location Application: Indoor Use Jewelry Case Light Display/Cabinet Lighting Cove Lighting Replacement of Fluorescent Specification ›

Suppliers

Company
Product
Description
Supplier Links
Description LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Ideal for Jewelry Cases, Task Lighting and Case/Display Lighting. Super bright SMD 5050 LED with easy clips for mounting. Dimmable with 12V LED dimmable transformer (See Power Supply Section). Available in White (6500k), Warm White (3500k), 4100k for Jewelry Cases, custom colors available upon request. Case Light Available in custom lengths - up to 60" lengths. Model Numbers: SKU: LEDC-3-5050-45-CL-41 00k (4100k Color Temperature) SKU: LEDC-3-5050-45-CL-W (Pure White 6000k) SKU: LEDC-3-5050-45-CL-WW (Warm White 3500k) Features: Ultra-Bright surface mount LED's Includes 2 mounting clips per light Low power consumption, low heat, low voltage 8ft Lead Extensions with female connector, to connect with plug and play LED driver Stable voltage and state of art LED driver technology ensures consistent illumination levels Smooth 120 degree light distribution No ultra violet radiation, no mercury Dry Location Application: Indoor Use Jewelry Case Light Display/Cabinet Lighting Cove Lighting Replacement of Fluorescent Specification ›

Description
LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Ideal for Jewelry Cases, Task Lighting and Case/Display Lighting. Super bright SMD 5050 LED with easy clips for mounting. Dimmable with 12V LED dimmable transformer (See Power Supply Section). Available in White (6500k), Warm White (3500k), 4100k for Jewelry Cases, custom colors available upon request.
Case Light Available in custom lengths - up to 60" lengths.
Model Numbers:
SKU: LEDC-3-5050-45-CL-4100k (4100k Color Temperature)
SKU: LEDC-3-5050-45-CL-W (Pure White 6000k)
SKU: LEDC-3-5050-45-CL-WW (Warm White 3500k)
Features:
Ultra-Bright surface mount LED's
Includes 2 mounting clips per light
Low power consumption, low heat, low voltage
8ft Lead Extensions with female connector, to connect with plug and play LED driver
Stable voltage and state of art LED driver technology ensures consistent illumination levels
Smooth 120 degree light distribution
No ultra violet radiation, no mercury
Dry Location
Application:
Indoor Use
Jewelry Case Light
Display/Cabinet Lighting
Cove Lighting
Replacement of Fluorescent
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number LED 5050 SMD - 45" Display/Under-Cabinet Light
Product Name Under-Cabinet Lighting
Fixture Type Enclosure Lights
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details