LED Cool Lights LED Floodlights LED 50W Floodlight

Description
Description LED Cool Lights, LED 50w flood light, uses the latest LED Multi-Core technology giving high brightness and extremely low power consumption. This unique design uses dozens of high powered 1 watt LEDs, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-Flood-B-50w-W (Pure White 5500k) LEDC-Flood-B-50w-WW (Warm White 3500k) LEDC-Flood-B-50w-CW (Cool White 7000k) Lumens: Warm White-4255LM Pure White-4750LM Cool White-4650LM Applications: Exterior Building Lighting High Bay lighting Canopy Lighting Warehouse Lighting Construction Lighting Highway and Road-side Lighting LED Cool Lights, 50W LED floodlight, replaces up to 200W Flood light.
Description
Description LED Cool Lights, LED 50w flood light, uses the latest LED Multi-Core technology giving high brightness and extremely low power consumption. This unique design uses dozens of high powered 1 watt LEDs, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-Flood-B-50w-W (Pure White 5500k) LEDC-Flood-B-50w-WW (Warm White 3500k) LEDC-Flood-B-50w-CW (Cool White 7000k) Lumens: Warm White-4255LM Pure White-4750LM Cool White-4650LM Applications: Exterior Building Lighting High Bay lighting Canopy Lighting Warehouse Lighting Construction Lighting Highway and Road-side Lighting LED Cool Lights, 50W LED floodlight, replaces up to 200W Flood light.

Suppliers

Company
Product
Description
Supplier Links
LED Floodlights - LED 50W Floodlight - LED Cool Lights
Dallas, TX, USA
LED Floodlights
LED 50W Floodlight
LED Floodlights LED 50W Floodlight
Description LED Cool Lights, LED 50w flood light, uses the latest LED Multi-Core technology giving high brightness and extremely low power consumption. This unique design uses dozens of high powered 1 watt LEDs, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations. Model Number: LEDC-Flood-B-50w-W (Pure White 5500k) LEDC-Flood-B-50w-WW (Warm White 3500k) LEDC-Flood-B-50w-CW (Cool White 7000k) Lumens: Warm White-4255LM Pure White-4750LM Cool White-4650LM Applications: Exterior Building Lighting High Bay lighting Canopy Lighting Warehouse Lighting Construction Lighting Highway and Road-side Lighting LED Cool Lights, 50W LED floodlight, replaces up to 200W Flood light.

Description
LED Cool Lights, LED 50w flood light, uses the latest LED Multi-Core technology giving high brightness and extremely low power consumption. This unique design uses dozens of high powered 1 watt LEDs, configured for the greatest light output in the smallest space. Housed in a specially designed reflector, to produce the maximum light spread. Available in Pure White, Warm White, Cool White and other color temperatures available upon request. IP65 for outdoor locations.
Model Number:
LEDC-Flood-B-50w-W (Pure White 5500k)
LEDC-Flood-B-50w-WW (Warm White 3500k)
LEDC-Flood-B-50w-CW (Cool White 7000k)
Lumens:
Warm White-4255LM
Pure White-4750LM
Cool White-4650LM
Applications:
Exterior Building Lighting
High Bay lighting Canopy Lighting
Warehouse Lighting
Construction Lighting
Highway and Road-side Lighting
LED Cool Lights, 50W LED floodlight, replaces up to 200W Flood light.

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number LED 50W Floodlight
Product Name LED Floodlights
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details