LED Cool Lights LED Camera Lights LED Camera Light Panel

Description
Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm LED light has expected lifetime of 50,000 hours (depending on ambient conditions), which dramatically reduces maintenance costs of short-lasting halogen bulbs with average rated life of 20,000 hours. Features: 1000pcs 5mm round LEDs in 5300-5900k; Low power consumption, low heat and low voltage. Dimmable lighting control. High power factor: 95% Excellent heat dissipation Mounting: vertical or Horizontal Smooth 60 degree light distribution. No ultra violet (UV/IR) radiation. No mercury. Application: Indoor Use Photograph Video shoot Interview Specification ›
Description
Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm LED light has expected lifetime of 50,000 hours (depending on ambient conditions), which dramatically reduces maintenance costs of short-lasting halogen bulbs with average rated life of 20,000 hours. Features: 1000pcs 5mm round LEDs in 5300-5900k; Low power consumption, low heat and low voltage. Dimmable lighting control. High power factor: 95% Excellent heat dissipation Mounting: vertical or Horizontal Smooth 60 degree light distribution. No ultra violet (UV/IR) radiation. No mercury. Application: Indoor Use Photograph Video shoot Interview Specification ›

Suppliers

Company
Product
Description
Supplier Links
LED Camera Lights - LED Camera Light Panel - LED Cool Lights
Dallas, TX, USA
LED Camera Lights
LED Camera Light Panel
LED Camera Lights LED Camera Light Panel
Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm LED light has expected lifetime of 50,000 hours (depending on ambient conditions), which dramatically reduces maintenance costs of short-lasting halogen bulbs with average rated life of 20,000 hours. Features: 1000pcs 5mm round LEDs in 5300-5900k; Low power consumption, low heat and low voltage. Dimmable lighting control. High power factor: 95% Excellent heat dissipation Mounting: vertical or Horizontal Smooth 60 degree light distribution. No ultra violet (UV/IR) radiation. No mercury. Application: Indoor Use Photograph Video shoot Interview Specification ›

Description
General Description:
LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round
LED with in creditable light output could highly using at many location for photopgraph.
LED COOL Lights energy-saving and environment friendly 5mm
LED light has expected lifetime of 50,000 hours (depending on ambient conditions), which dramatically reduces maintenance costs of short-lasting halogen bulbs with average rated life of 20,000 hours.
Features:
1000pcs 5mm round LEDs in 5300-5900k;
Low power consumption, low heat and low voltage.
Dimmable lighting control.
High power factor: 95%
Excellent heat dissipation
Mounting: vertical or Horizontal
Smooth 60 degree light distribution.
No ultra violet (UV/IR) radiation. No mercury.
Application:
Indoor Use
Photograph
Video shoot
Interview
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Fixtures
Product Number LED Camera Light Panel
Product Name LED Camera Lights
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details