Male plug, combination of snap-in & M8x1 threaded locking, IP67 protection
| binder USA LP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Male Plug, Snap-in & Threaded Locking |
| Product Name | Series 768 - M8 Shielded Connectors |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Male / Plug |
| Geometry | Straight |
| Mounting | Cable End |