Female angled connector, plastic thread locking ring, IP67 protection
| binder USA LP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Female Angled Connector, Plastic Ring |
| Product Name | Series 715 - M12 Reversed B-Keying |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Female / Jack |
| Geometry | Right Angle |
| Termination | Screw |