Male 90° plug, metal threaded locking ring, IP67 protection
| binder USA LP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Male 90° Metal Locking Ring |
| Product Name | Series 713 - M12 Shielded Connectors |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Male / Plug |
| Geometry | Right Angle |
| Termination | Screw |