Female receptacle, PCB-mounting, PCB solder, IP67 protection
| binder USA LP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Female Receptacle, PCB-mounting |
| Product Name | Series 825 M12 Connector For Ethernet |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Female / Jack |
| Geometry | Straight |
| Termination | PCB |