Female right-angle connector, shielded, cage clamp termination, IP67
Female right-angle connector, shielded, cage clamp termination, IP67
| binder USA LP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Female Right-angle Connector, Shielded |
| Product Name | Series 713 - M12 Shielded Connectors |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Female / Jack |
| Geometry | Right Angle |
| Termination | Cage |