Schneider Electric, Automation & Control Magnetic and Thermal Magnetic Motor Circuit Breakers TeSys GV2

Description
TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by thermal-magnetic devices built into the circuit-breaker No live parts are accessible to direct finger contact The addition of an undervoltage trip enables the motor circuit-breaker to be tripped if voltage is lost The addition of a shunt trip enables remote control of tripping The control for the open or enclosed motor circuit-breaker can be locked in the “N/C" position using 3 padlocks Connectors: spring terminal, screw clamp Benefits Complete protection concentrated in a single product Compact and simple to select, TeSys GV2 motor circuit-breakers are only 45 mm wide and are categorised according to their level of performance and functions: type of control, breaking capacity, motor protection and accessories. Applications Industry, infrastructure, building, etc: - Motor control and protection, in accordance with standards IEC 947-2 and IEC 947-4-1 - Easily inserted in any configuration by screw or clip-fixing onto mounting rails
Description
TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by thermal-magnetic devices built into the circuit-breaker No live parts are accessible to direct finger contact The addition of an undervoltage trip enables the motor circuit-breaker to be tripped if voltage is lost The addition of a shunt trip enables remote control of tripping The control for the open or enclosed motor circuit-breaker can be locked in the “N/C" position using 3 padlocks Connectors: spring terminal, screw clamp Benefits Complete protection concentrated in a single product Compact and simple to select, TeSys GV2 motor circuit-breakers are only 45 mm wide and are categorised according to their level of performance and functions: type of control, breaking capacity, motor protection and accessories. Applications Industry, infrastructure, building, etc: - Motor control and protection, in accordance with standards IEC 947-2 and IEC 947-4-1 - Easily inserted in any configuration by screw or clip-fixing onto mounting rails

Suppliers

Company
Product
Description
Supplier Links
Magnetic and Thermal Magnetic Motor Circuit Breakers - TeSys GV2 - Schneider Electric, Automation & Control
Knightdale, NC, USA
Magnetic and Thermal Magnetic Motor Circuit Breakers
TeSys GV2
Magnetic and Thermal Magnetic Motor Circuit Breakers TeSys GV2
TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by thermal-magnetic devices built into the circuit-breaker No live parts are accessible to direct finger contact The addition of an undervoltage trip enables the motor circuit-breaker to be tripped if voltage is lost The addition of a shunt trip enables remote control of tripping The control for the open or enclosed motor circuit-breaker can be locked in the “N/C" position using 3 padlocks Connectors: spring terminal, screw clamp Benefits Complete protection concentrated in a single product Compact and simple to select, TeSys GV2 motor circuit-breakers are only 45 mm wide and are categorised according to their level of performance and functions: type of control, breaking capacity, motor protection and accessories. Applications Industry, infrastructure, building, etc: - Motor control and protection, in accordance with standards IEC 947-2 and IEC 947-4-1 - Easily inserted in any configuration by screw or clip-fixing onto mounting rails

TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW

  • Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor
  • Motor protection provided by thermal-magnetic devices built into the circuit-breaker
  • No live parts are accessible to direct finger contact
  • The addition of an undervoltage trip enables the motor circuit-breaker to be tripped if voltage is lost
  • The addition of a shunt trip enables remote control of tripping
  • The control for the open or enclosed motor circuit-breaker can be locked in the “N/C" position using 3 padlocks
  • Connectors: spring terminal, screw clamp

Benefits

Complete protection concentrated in a single product

Compact and simple to select, TeSys GV2 motor circuit-breakers are only 45 mm wide and are categorised
according to their level of performance and functions: type of control, breaking capacity, motor protection and accessories. Applications

  • Industry, infrastructure, building, etc:
    - Motor control and protection, in accordance with standards IEC 947-2 and IEC 947-4-1
    - Easily inserted in any configuration by screw or clip-fixing onto mounting rails
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Circuit Breakers
Product Number TeSys GV2
Product Name Magnetic and Thermal Magnetic Motor Circuit Breakers
Rated Breaking Capacity 3000 to 100000 amps
Trip System Type Magnetic; Thermal Magnetic
Number of Poles 3
Features Motor Circuit Protection; Lock or Interlock; Under voltage Release
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data