Schneider Electric, Automation & Control Thermal-Magnetic Circuit Breakers Tesys GB2

Description
Tesys GB2 - Breakers for control circuits Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits 12 ratings are available, from 0.5 to 20 A, in single- pole (GB2 CB), single-pole + neutral (GB2 CD) and 2-pole (GB2 DB) versions. They have a magnetic tripping threshold set at between 12 and 16 In to withstand the current peaks generated by many industrial components. 2 ratings are available, 0.5 and 1 A,, in single-pole version. The magnetic tripping threshold is set between 5 and 7 In Benefits Compact and simple to select, TeSys GB2 thermal-magnetic circuit breaker are only 15 mm wide for single-pole and 30 mm wide for 2-pole. They are categorized according to their level of performance and functions: ratings, breaking capacity and accessories Applications Protection and isolation in accordance with standards IEC 947-1, 947-2 Certification IEC, CSA and UL Easily fixing onto all types af 35 mm on symmetric and asymmetric rails and on Telequick mounting plates Clear indication of “I” and “O” positions on the operators Tamper-proof device which requires no special maintenance
Description
Tesys GB2 - Breakers for control circuits Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits 12 ratings are available, from 0.5 to 20 A, in single- pole (GB2 CB), single-pole + neutral (GB2 CD) and 2-pole (GB2 DB) versions. They have a magnetic tripping threshold set at between 12 and 16 In to withstand the current peaks generated by many industrial components. 2 ratings are available, 0.5 and 1 A,, in single-pole version. The magnetic tripping threshold is set between 5 and 7 In Benefits Compact and simple to select, TeSys GB2 thermal-magnetic circuit breaker are only 15 mm wide for single-pole and 30 mm wide for 2-pole. They are categorized according to their level of performance and functions: ratings, breaking capacity and accessories Applications Protection and isolation in accordance with standards IEC 947-1, 947-2 Certification IEC, CSA and UL Easily fixing onto all types af 35 mm on symmetric and asymmetric rails and on Telequick mounting plates Clear indication of “I” and “O” positions on the operators Tamper-proof device which requires no special maintenance

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Circuit Breakers - Tesys GB2 - Schneider Electric, Automation & Control
Knightdale, NC, USA
Thermal-Magnetic Circuit Breakers
Tesys GB2
Thermal-Magnetic Circuit Breakers Tesys GB2
Tesys GB2 - Breakers for control circuits Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits 12 ratings are available, from 0.5 to 20 A, in single- pole (GB2 CB), single-pole + neutral (GB2 CD) and 2-pole (GB2 DB) versions. They have a magnetic tripping threshold set at between 12 and 16 In to withstand the current peaks generated by many industrial components. 2 ratings are available, 0.5 and 1 A,, in single-pole version. The magnetic tripping threshold is set between 5 and 7 In Benefits Compact and simple to select, TeSys GB2 thermal-magnetic circuit breaker are only 15 mm wide for single-pole and 30 mm wide for 2-pole. They are categorized according to their level of performance and functions: ratings, breaking capacity and accessories Applications Protection and isolation in accordance with standards IEC 947-1, 947-2 Certification IEC, CSA and UL Easily fixing onto all types af 35 mm on symmetric and asymmetric rails and on Telequick mounting plates Clear indication of “I” and “O” positions on the operators Tamper-proof device which requires no special maintenance

Tesys GB2 - Breakers for control circuits

Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits

  • 12 ratings are available, from 0.5 to 20 A, in single- pole (GB2 CB), single-pole + neutral (GB2 CD) and 2-pole (GB2 DB) versions. They have a magnetic tripping threshold set at between 12 and 16 In to withstand the current peaks generated by many industrial components.
  • 2 ratings are available, 0.5 and 1 A,, in single-pole version. The magnetic tripping threshold is set between 5 and 7 In

Benefits Compact and simple to select, TeSys GB2 thermal-magnetic circuit breaker are only 15 mm wide for single-pole and 30 mm wide for 2-pole.
They are categorized according to their level of performance and functions: ratings, breaking capacity and accessories Applications

  • Protection and isolation in accordance with standards IEC 947-1, 947-2
  • Certification IEC, CSA and UL
  • Easily fixing onto all types af 35 mm on symmetric and asymmetric rails and on Telequick mounting plates
  • Clear indication of “I” and “O” positions on the operators
  • Tamper-proof device which requires no special maintenance
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Circuit Breakers
Product Number Tesys GB2
Product Name Thermal-Magnetic Circuit Breakers
Rated Breaking Capacity 1000 to 50000 amps
Trip System Type Magnetic; Thermal Magnetic
Number of Poles 1
Mounting Style Din Rail Mounted (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - T12-221R-2.5-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Automotive Circuit Breakers  VF-GCE -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details