Thanks to its high breaking capacity and its small size, Compact NS80H MA is specially designed for the protection of motors rated up to 37kW thus guaranteeing absolute peace of mind.
Benefits
Applications
Compact NS80H MA is designed for motor protection up to 37kW.
| Schneider Electric, Automation & Control | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Compact NS80H MA |
| Product Name | Molded Case Circuit Breakers |
| Rated DC Voltage | 690 volts |
| Rated Current | 80 amps |
| Rated Breaking Capacity | 10000 to 100000 amps |
| Trip System Type | Magnetic; Thermal Magnetic |
| Number of Poles | 3 |