UK Products Canada, Inc. Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
| Product Name | Notes |
|---|---|
| - Removable multiformat memory card holder - Accepted card Formats: SD, Memory stick, Memory stick pro duo, Mini SD - Holds up to 2 memory cards per format - Full/ampty... | |
| 1022 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1027 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1122 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and... | |
| 1127 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1322 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1327 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1422 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1427 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1622 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 1627 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3... | |
| 309 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. *... | |
| 409 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, tools, test equipment, photographic film and cameras as well as... | |
| 518 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales... | |
| 609 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, tools, test equipment, photographic film and cameras as well as... | |
| 613 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales... | |
| 716 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales... | |
| 718 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales... | |
| 821 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales... | |
| 822 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and... | |
| 827 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and... | |
| All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case... | |
| Dimensions Length: 30 ½ Width: 19 Height 19 ¾ General Information: - One piece roto-molded construction for durability. - Filled with 2 "œ of polyurethane foam to provide superior insulation. | |
| Dimensions: Length: 17 1/2" Width: 12 3/8" Height: 12 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. | |
| Dimensions: Length: 20 5/8" Width: 14 1/8" Height: 13 1/2" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. | |
| Dimensions: Length: 21" Width: 15.5" Height: 15.5" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style... | |
| Dimensions: Length: 25.5" Width: 15.5" Height: 15.5" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style... | |
| Dimensions: Length: 30 1/2" Width: 17 1/8" Height: 16 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. | |
| Dimensions: Length: 35" Width: 17-1/8" Height: 18" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style... | |
| Dimensions: Length: 40" Width: 19-1/8" Height: 18" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style... | |
| Dimensions: Length: 44" Width: 19-1/8" Height: 21 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer... | |
| Dimensions: Length: 55" Width: 22" Height: 21 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer... | |
| Features New resin Excellent impact resistance Lightweight New easy and safe locking system New soft grip carry handle for extra comfort Resistant to extreme weather conditions Crushproof Watertight Sand and... | |
| Features: New resin, Excellent impact resistance, Lightweight, New easy and safe locking system, New soft grip carry handle for extra comfort, Resistant to extreme weather conditions, Crushproof, Watertight, Sand and... | |
| Features New resin Excellent impact resistance Lightweight New easy and safe locking system New soft grip carry handle for extra comfort Resistant to extreme weather conditions Crushproof Watertight Sand and... | |
| HPRC Case with foam, Black | |
| HPRC Case, Black. Largest HPRC wheeled case. | |
| HPRC Smart case with wheels. Available empty, with soft padded kit or with foam. | |
| HPRC the HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide total protection to the... | |
| HPRC the Watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photography, industrial, military, nautical, police and many other uses. HPRC provide... | |
| HPRC the watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide... | |
| HPRC the Watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photography, industrial, military, nautical, police and many other uses. HPRC provide... | |
| OtterBox 1920 Palm Treo Case Work virtually anywhere with complete use of phone, E-mail, Internet, MP3 files and camera all through the case. The Otterbox 1920 accomodates Palm Treo 650,... | |
| Size: 16.53 x 16.53 x 16.53 inches Empty or with foam, Black Weight empty 14.95 lbs. Weight with foam: 19.60 lbs. Temperature Rating: - 40C - 40 F | |
| The OtterBox 1900 PDA Case Simply the smallest, most versatile, most rugged, expandable PDA case on the market. - Universal fit for newer smaller form-factor PDAs Waterproof, crushproof, drop- proof... | |
| The OtterBox 3600 PDA Case This case will accomodate just about anything you need attached to your PDA. The 3600 is for users who demand expandibility and extreme ruggedness! -... | |
| The versatile S3 T-1000 box is perfect for keys, credit cards, wallets and small MP3 Players Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black,... | |
| The versatile S3 T-2000 box is perfect for wallets, cell phones, MP3 Players and other electronics Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black,... | |
| The versatile S3 T-2500 box is perfect for digital cameras, sunglasses and PDA's Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear | |
| The versatile S3 T-3000 box is perfect for cell phones, PDA's and wallets Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear | |
| The versatile T-3500 box is perfect for cameras, small video cameras and PDA's Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear | |
| The versatile T-5010 box is perfect for cameras, video cameras and dive equipment Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,... | |
| The versatile T-5510 box is perfect for cameras, video cameras and all your accessories Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight... | |
| The versatile T-6010 box is perfect for cameras, small laptops, and important documents Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,... | |
| The versatile T-6510 box is perfect for cameras, small laptops, and important documents Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,... | |
| The versatile T-8000 box is perfect for digital cameras, cell phones, and sunglasses Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black | |
| The versatile T-9000 box is perfect for keys, credit cards and wallets Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black | |
| Wheels include handle on opposite end. 6" deep x 13" wide x 38" long (shown with optional wheel kit installed) | |
| Wheels include handle on opposite end. 6" deep x 13" wide x 52" long | |
| WITH PLUCK CUBED FOAM Simply place your laptop onto the flat surface of the foam insert. Remove the section of foam under the laptop. You are read to go! EASY... |