UK Products Canada, Inc. Waterproof Equipment Case AMRE4400

Description
Size: 16.53 x 16.53 x 16.53 inches Empty or with foam, Black Weight empty 14.95 lbs. Weight with foam: 19.60 lbs. Temperature Rating: - 40C - 40 F
Description
Size: 16.53 x 16.53 x 16.53 inches Empty or with foam, Black Weight empty 14.95 lbs. Weight with foam: 19.60 lbs. Temperature Rating: - 40C - 40 F

Suppliers

Company
Product
Description
Supplier Links
Waterproof Equipment Case - AMRE4400 - UK Products Canada, Inc.
Edmonton, Alberta, Canada
Waterproof Equipment Case
AMRE4400
Waterproof Equipment Case AMRE4400
Size: 16.53 x 16.53 x 16.53 inches Empty or with foam, Black Weight empty 14.95 lbs. Weight with foam: 19.60 lbs. Temperature Rating: - 40C - 40 F

Size: 16.53 x 16.53 x 16.53 inches
Empty or with foam, Black
Weight empty 14.95 lbs.
Weight with foam: 19.60 lbs.
Temperature Rating: - 40C - 40 F

Supplier's Site

Technical Specifications

  UK Products Canada, Inc.
Product Category Industrial Containers
Product Number AMRE4400
Product Name Waterproof Equipment Case
Material ABS; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details