UK Products Canada, Inc. Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Product Name Notes
- Removable multiformat memory card holder - Accepted card Formats: SD, Memory stick, Memory stick pro duo, Mini SD - Holds up to 2 memory cards per format - Full/ampty...
1022 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1027 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1122 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and...
1127 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1322 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1327 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1422 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1427 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1622 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
1627 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3...
309 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. *...
409 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, tools, test equipment, photographic film and cameras as well as...
518 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales...
609 Dry Box Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, tools, test equipment, photographic film and cameras as well as...
613 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales...
716 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales...
718 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales...
821 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales...
822 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and...
827 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extentable handle and...
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case...
Dimensions Length: 30 ½ Width: 19 Height 19 ¾ General Information: - One piece roto-molded construction for durability. - Filled with 2 "œ of polyurethane foam to provide superior insulation.
Dimensions: Length: 17 1/2" Width: 12 3/8" Height: 12 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation.
Dimensions: Length: 20 5/8" Width: 14 1/8" Height: 13 1/2" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation.
Dimensions: Length: 21" Width: 15.5" Height: 15.5" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style...
Dimensions: Length: 25.5" Width: 15.5" Height: 15.5" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style...
Dimensions: Length: 30 1/2" Width: 17 1/8" Height: 16 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation.
Dimensions: Length: 35" Width: 17-1/8" Height: 18" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style...
Dimensions: Length: 40" Width: 19-1/8" Height: 18" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer style...
Dimensions: Length: 44" Width: 19-1/8" Height: 21 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer...
Dimensions: Length: 55" Width: 22" Height: 21 1/4" General Information: - One piece roto-molded construction for durability. - Filled with 2" of polyurethane foam to provide superior insulation. - Freezer...
Features New resin Excellent impact resistance Lightweight New easy and safe locking system New soft grip carry handle for extra comfort Resistant to extreme weather conditions Crushproof Watertight Sand and...
Features: New resin, Excellent impact resistance, Lightweight, New easy and safe locking system, New soft grip carry handle for extra comfort, Resistant to extreme weather conditions, Crushproof, Watertight, Sand and...
Features New resin Excellent impact resistance Lightweight New easy and safe locking system New soft grip carry handle for extra comfort Resistant to extreme weather conditions Crushproof Watertight Sand and...
HPRC Case with foam, Black
HPRC Case, Black. Largest HPRC wheeled case.
HPRC Smart case with wheels. Available empty, with soft padded kit or with foam.
HPRC the HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide total protection to the...
HPRC the Watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photography, industrial, military, nautical, police and many other uses. HPRC provide...
HPRC the watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide...
HPRC the Watertight and unbreakable cases. HPRC can be used for all sorts of applications and for different areas: photography, industrial, military, nautical, police and many other uses. HPRC provide...
OtterBox 1920 Palm Treo Case Work virtually anywhere with complete use of phone, E-mail, Internet, MP3 files and camera all through the case. The Otterbox 1920 accomodates Palm Treo 650,...
Size: 16.53 x 16.53 x 16.53 inches Empty or with foam, Black Weight empty 14.95 lbs. Weight with foam: 19.60 lbs. Temperature Rating: - 40C - 40 F
The OtterBox 1900 PDA Case Simply the smallest, most versatile, most rugged, expandable PDA case on the market. - Universal fit for newer smaller form-factor PDAs Waterproof, crushproof, drop- proof...
The OtterBox 3600 PDA Case This case will accomodate just about anything you need attached to your PDA. The 3600 is for users who demand expandibility and extreme ruggedness! -...
The versatile S3 T-1000 box is perfect for keys, credit cards, wallets and small MP3 Players Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black,...
The versatile S3 T-2000 box is perfect for wallets, cell phones, MP3 Players and other electronics Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black,...
The versatile S3 T-2500 box is perfect for digital cameras, sunglasses and PDA's Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear
The versatile S3 T-3000 box is perfect for cell phones, PDA's and wallets Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear
The versatile T-3500 box is perfect for cameras, small video cameras and PDA's Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black, Clear
The versatile T-5010 box is perfect for cameras, video cameras and dive equipment Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,...
The versatile T-5510 box is perfect for cameras, video cameras and all your accessories Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight...
The versatile T-6010 box is perfect for cameras, small laptops, and important documents Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,...
The versatile T-6510 box is perfect for cameras, small laptops, and important documents Crushproof, Airtight and Watertight Pick and Pluck foam interiors Lifetime Guarantee Available Colors: Fluorescent Yellow, Midnight Black,...
The versatile T-8000 box is perfect for digital cameras, cell phones, and sunglasses Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black
The versatile T-9000 box is perfect for keys, credit cards and wallets Crushproof, Airtight and Watertight Lifetime Guarantee Available Colors: Fluorescent Yellow, Sky Blue, Midnight Black
Wheels include handle on opposite end. 6" deep x 13" wide x 38" long (shown with optional wheel kit installed)
Wheels include handle on opposite end. 6" deep x 13" wide x 52" long
WITH PLUCK CUBED FOAM Simply place your laptop onto the flat surface of the foam insert. Remove the section of foam under the laptop. You are read to go! EASY...