1327 Dry Transit Case
This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment.
* Protects against salt air, water, sand and dust
* Built-in 3 in recessed wheels and retractable handle
* Available with user configurable pluck foam filling
* Removeable full length stainless steel hinge pin, padlock loops and 6 latches secure contents
* Pressure equalization valve allows easy opening after altitude or temperature change
* Interlocks in stacks with same or mixed sizes
* Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches
| UK Products Canada, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 1327 |
| Product Name | Waterproof Equipment Case |
| Material | ABS; Plastic |