UK Products Canada, Inc. Waterproof Equipment Case 613

Description
613 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales presentation packages, test equipment, photographic equipment, guns and other delicate equipment * Tough ABS construction withstands 7 foot drop to concrete * Padded fold-down ABS handle * ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge, padlock loops and two front latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes
Description
613 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales presentation packages, test equipment, photographic equipment, guns and other delicate equipment * Tough ABS construction withstands 7 foot drop to concrete * Padded fold-down ABS handle * ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge, padlock loops and two front latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Equipment Case - 613 - UK Products Canada, Inc.
Edmonton, Alberta, Canada
Waterproof Equipment Case
613
Waterproof Equipment Case 613
613 Dry Case Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales presentation packages, test equipment, photographic equipment, guns and other delicate equipment * Tough ABS construction withstands 7 foot drop to concrete * Padded fold-down ABS handle * ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge, padlock loops and two front latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes

613 Dry Case
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Many options make this case adaptable to most applications. Ideal protection for instrumentation, sales presentation packages, test equipment, photographic equipment, guns and other delicate equipment
* Tough ABS construction withstands 7 foot drop to concrete
* Padded fold-down ABS handle
* ABS snap latches
* Optional user configurable pluck foam filling or instrument panel mounting ring
* Full length hinge, padlock loops and two front latches secure contents
* Pressure equalization valve allows easy opening after altitude or temperature change
* Interlocks in stacks with same or mixed sizes

Supplier's Site

Technical Specifications

  UK Products Canada, Inc.
Product Category Industrial Containers
Product Number 613
Product Name Waterproof Equipment Case
Material ABS; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details