UK Products Canada, Inc. Waterproof Equipment Case 207

Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. * Protects delicate equipment from water, dust & moisture * Submersible to 30 feet/10 meters * Available with clear lid to view contents or solid lid to protect against light * High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction * Optional removable rubber liner protects sensitive equipment from abuse * Optional nylon mesh lid pouch for storing accessories * Automatic pressure equalization valve insures easy opening after altitude or temperature change * Designed for mounting of an electronic panel in the lid or bottom of the case * Stackable, o-ring sealed, lanyard included * Limited lifetime warranty * Made in USA * Colors: Black, Yellow & Dark Earth
Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. * Protects delicate equipment from water, dust & moisture * Submersible to 30 feet/10 meters * Available with clear lid to view contents or solid lid to protect against light * High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction * Optional removable rubber liner protects sensitive equipment from abuse * Optional nylon mesh lid pouch for storing accessories * Automatic pressure equalization valve insures easy opening after altitude or temperature change * Designed for mounting of an electronic panel in the lid or bottom of the case * Stackable, o-ring sealed, lanyard included * Limited lifetime warranty * Made in USA * Colors: Black, Yellow & Dark Earth

Suppliers

Company
Product
Description
Supplier Links
Waterproof Equipment Case - 207 - UK Products Canada, Inc.
Edmonton, Alberta, Canada
Waterproof Equipment Case
207
Waterproof Equipment Case 207
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. * Protects delicate equipment from water, dust & moisture * Submersible to 30 feet/10 meters * Available with clear lid to view contents or solid lid to protect against light * High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction * Optional removable rubber liner protects sensitive equipment from abuse * Optional nylon mesh lid pouch for storing accessories * Automatic pressure equalization valve insures easy opening after altitude or temperature change * Designed for mounting of an electronic panel in the lid or bottom of the case * Stackable, o-ring sealed, lanyard included * Limited lifetime warranty * Made in USA * Colors: Black, Yellow & Dark Earth

All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner.
* Protects delicate equipment from water, dust & moisture
* Submersible to 30 feet/10 meters
* Available with clear lid to view contents or solid lid to protect against light
* High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction
* Optional removable rubber liner protects sensitive equipment from abuse
* Optional nylon mesh lid pouch for storing accessories
* Automatic pressure equalization valve insures easy opening after altitude or temperature change
* Designed for mounting of an electronic panel in the lid or bottom of the case
* Stackable, o-ring sealed, lanyard included
* Limited lifetime warranty
* Made in USA
* Colors: Black, Yellow & Dark Earth

Supplier's Site

Technical Specifications

  UK Products Canada, Inc.
Product Category Industrial Containers
Product Number 207
Product Name Waterproof Equipment Case
Material ABS; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details