UK Products Canada, Inc. Waterproof Equipment Case 1027

Description
1027 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. * Protects against salt air, water, sand and dust * Built-in 3 in recessed wheels and retractable handle * Available with user configurable pluck foam filling * Removeable full length stainless steel hinge pin, padlock loops and 6 latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes * Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches
Description
1027 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. * Protects against salt air, water, sand and dust * Built-in 3 in recessed wheels and retractable handle * Available with user configurable pluck foam filling * Removeable full length stainless steel hinge pin, padlock loops and 6 latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes * Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches

Suppliers

Company
Product
Description
Supplier Links
Waterproof Equipment Case - 1027 - UK Products Canada, Inc.
Edmonton, Alberta, Canada
Waterproof Equipment Case
1027
Waterproof Equipment Case 1027
1027 Dry Transit Case This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. * Protects against salt air, water, sand and dust * Built-in 3 in recessed wheels and retractable handle * Available with user configurable pluck foam filling * Removeable full length stainless steel hinge pin, padlock loops and 6 latches secure contents * Pressure equalization valve allows easy opening after altitude or temperature change * Interlocks in stacks with same or mixed sizes * Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches

1027 Dry Transit Case
This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Extentable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment.
* Protects against salt air, water, sand and dust
* Built-in 3 in recessed wheels and retractable handle
* Available with user configurable pluck foam filling
* Removeable full length stainless steel hinge pin, padlock loops and 6 latches secure contents
* Pressure equalization valve allows easy opening after altitude or temperature change
* Interlocks in stacks with same or mixed sizes
* Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches

Supplier's Site

Technical Specifications

  UK Products Canada, Inc.
Product Category Industrial Containers
Product Number 1027
Product Name Waterproof Equipment Case
Material ABS; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details