UK Products Canada, Inc. Waterproof Equipment Case 2780W

Description
HPRC the HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide total protection to the equipment inside them, against dust, water, impacts, corrosion for chemical agents. WEIGHT empty 12,2kg - 26,89lbs with cubed foam 16,18kg - 35,67lbs TEMPERATURE RATING Minimum -40°C -40°F Maximum +80°C +176°F
Description
HPRC the HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide total protection to the equipment inside them, against dust, water, impacts, corrosion for chemical agents. WEIGHT empty 12,2kg - 26,89lbs with cubed foam 16,18kg - 35,67lbs TEMPERATURE RATING Minimum -40°C -40°F Maximum +80°C +176°F

Suppliers

Company
Product
Description
Supplier Links
Waterproof Equipment Case - 2780W - UK Products Canada, Inc.
Edmonton, Alberta, Canada
Waterproof Equipment Case
2780W
Waterproof Equipment Case 2780W
HPRC the HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses. HPRC provide total protection to the equipment inside them, against dust, water, impacts, corrosion for chemical agents. WEIGHT empty 12,2kg - 26,89lbs with cubed foam 16,18kg - 35,67lbs TEMPERATURE RATING Minimum -40°C -40°F Maximum +80°C +176°F

HPRC the
HPRC can be used for all sorts of applications and for different areas: photograpy, industrial, military, nautical, police and many other uses.
HPRC provide total protection to the equipment inside them, against dust, water, impacts, corrosion for chemical agents.
WEIGHT
empty 12,2kg - 26,89lbs
with cubed foam
16,18kg - 35,67lbs
TEMPERATURE RATING
Minimum -40°C -40°F
Maximum +80°C +176°F

Supplier's Site

Technical Specifications

  UK Products Canada, Inc.
Product Category Industrial Containers
Product Number 2780W
Product Name Waterproof Equipment Case
Material ABS; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details