The Eagle Eye LB-1000 is a complete solution for daily battery maintenance. It offers three complete solutions: battery charger, battery discharger and battery activator. All of these functions in one unit make the LB-1000 an important tool for any battery maintenance program. The battery charger, battery discharger, and battery activator options can be used individually or comprehensively. When the options are used comprehensively, lag-out battery will experience low-volt constant current charging and discharging of single or multi-cell batteries (1 - 100A). By activating the disabled active material of the battery electrode plate, it amends the battery malfunction caused by chemical failure and boosts the capacity of an old battery. Activation curve and certain parameters (Ex. voltage and resistance) will display on the screen as activation ends. The LB-1000 can only amend weak batteries caused by chemical malfunction, and not of a physical failure such as a short-circuit. Analyzing software is included with the LB-1000. This allows testing data saved on the LB-1000 to be transferred to a PC using a USB drive for data management and analyzing. All three functions: charging, discharging and activating can be analyzed using the LB-1000 software.
| Eagle Eye Power Solutions, LLC | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | LB-1000 |
| Product Name | Battery Charger / Discharger / Activator |
| Charger Type | Electrical Utility Industry; Telecom; Transportation, UPS, Service Groups |
| Display | Digital |
| Power Source | AC |