Eagle Eye Power Solutions, LLC Modular Float Battery Charger & Power Supply BC-2500

Description
Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48, or 130 VDC. Multiple iPMs in a single chassis provide redundancy (N+1, N+2, etc.) and will continue to operate if the user interface module (UIM) fails. This ensures reliability for high availability/uptime applications. The BC-2500 features industrial construction and is available in 4 or 8-slot chassis options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty construction for ruggedness and reliability Natural convection cooled (no fans) Conformal coated circuit boards for moisture protection High energy efficiency of > 93% at 240 Vac and > 91% at 120 Vac and full load Low DC output ripple - battery eliminator option standard Universal AC input: 100-240 Vac, 50-200 Hz Positive and negative ground fault alarms Battery temperature compensation with controlled limits Alarms can be individually enabled/disabled, assigned a delay, assigned a priority, and assigned to the Form C dry contact summary alarm relay AC input and DC output circuit breakers Ethernet for local access to logging data, and programming (using the Confirm Local Presence button for security) SNMP alarming and NTP date/time sync via Ethernet Real-time clock with battery backup Full AC input and DC output protection UL 1012 and cUL/CSA equivalents (pending) CE certified (pending) Digital amp/volt meter included standard on all units Web-Based Software Internal web server uses a modern, responsive framework for attractive display on smart phones and tablets Access on any desktop PC or laptop via web browser View all measured parameters in real-time Log up to 10,000 history records, downloadable to a CSV file Ethernet communication standard for field or remote monitoring
Datasheet
Description
Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48, or 130 VDC. Multiple iPMs in a single chassis provide redundancy (N+1, N+2, etc.) and will continue to operate if the user interface module (UIM) fails. This ensures reliability for high availability/uptime applications. The BC-2500 features industrial construction and is available in 4 or 8-slot chassis options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty construction for ruggedness and reliability Natural convection cooled (no fans) Conformal coated circuit boards for moisture protection High energy efficiency of > 93% at 240 Vac and > 91% at 120 Vac and full load Low DC output ripple - battery eliminator option standard Universal AC input: 100-240 Vac, 50-200 Hz Positive and negative ground fault alarms Battery temperature compensation with controlled limits Alarms can be individually enabled/disabled, assigned a delay, assigned a priority, and assigned to the Form C dry contact summary alarm relay AC input and DC output circuit breakers Ethernet for local access to logging data, and programming (using the Confirm Local Presence button for security) SNMP alarming and NTP date/time sync via Ethernet Real-time clock with battery backup Full AC input and DC output protection UL 1012 and cUL/CSA equivalents (pending) CE certified (pending) Digital amp/volt meter included standard on all units Web-Based Software Internal web server uses a modern, responsive framework for attractive display on smart phones and tablets Access on any desktop PC or laptop via web browser View all measured parameters in real-time Log up to 10,000 history records, downloadable to a CSV file Ethernet communication standard for field or remote monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Float Battery Charger & Power Supply - BC-2500 - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Modular Float Battery Charger & Power Supply
BC-2500
Modular Float Battery Charger & Power Supply BC-2500
Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48, or 130 VDC. Multiple iPMs in a single chassis provide redundancy (N+1, N+2, etc.) and will continue to operate if the user interface module (UIM) fails. This ensures reliability for high availability/uptime applications. The BC-2500 features industrial construction and is available in 4 or 8-slot chassis options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty construction for ruggedness and reliability Natural convection cooled (no fans) Conformal coated circuit boards for moisture protection High energy efficiency of > 93% at 240 Vac and > 91% at 120 Vac and full load Low DC output ripple - battery eliminator option standard Universal AC input: 100-240 Vac, 50-200 Hz Positive and negative ground fault alarms Battery temperature compensation with controlled limits Alarms can be individually enabled/disabled, assigned a delay, assigned a priority, and assigned to the Form C dry contact summary alarm relay AC input and DC output circuit breakers Ethernet for local access to logging data, and programming (using the Confirm Local Presence button for security) SNMP alarming and NTP date/time sync via Ethernet Real-time clock with battery backup Full AC input and DC output protection UL 1012 and cUL/CSA equivalents (pending) CE certified (pending) Digital amp/volt meter included standard on all units Web-Based Software Internal web server uses a modern, responsive framework for attractive display on smart phones and tablets Access on any desktop PC or laptop via web browser View all measured parameters in real-time Log up to 10,000 history records, downloadable to a CSV file Ethernet communication standard for field or remote monitoring

Product Description

The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48, or 130 VDC. Multiple iPMs in a single chassis provide redundancy (N+1, N+2, etc.) and will continue to operate if the user interface module (UIM) fails. This ensures reliability for high availability/uptime applications. The BC-2500 features industrial construction and is available in 4 or 8-slot chassis options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types.

Product Features

  • Industrial switch mode (high frequency) technology
  • AC/DC powered UIM for continued operation without AC
  • Heavy-duty construction for ruggedness and reliability
  • Natural convection cooled (no fans)
  • Conformal coated circuit boards for moisture protection High energy efficiency of > 93% at 240 Vac and > 91% at 120 Vac and full load
  • Low DC output ripple - battery eliminator option standard
  • Universal AC input: 100-240 Vac, 50-200 Hz
  • Positive and negative ground fault alarms
  • Battery temperature compensation with controlled limits
  • Alarms can be individually enabled/disabled, assigned a delay, assigned a priority, and assigned to the Form C dry contact summary alarm relay
  • AC input and DC output circuit breakers
  • Ethernet for local access to logging data, and programming (using the Confirm Local Presence button for security)
  • SNMP alarming and NTP date/time sync via Ethernet
  • Real-time clock with battery backup
  • Full AC input and DC output protection
  • UL 1012 and cUL/CSA equivalents (pending) CE certified (pending)
  • Digital amp/volt meter included standard on all units

Web-Based Software

  • Internal web server uses a modern, responsive framework for attractive display on smart phones and tablets
  • Access on any desktop PC or laptop via web browser
  • View all measured parameters in real-time
  • Log up to 10,000 history records, downloadable to a CSV file
  • Ethernet communication standard for field or remote monitoring
Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Chargers
Product Number BC-2500
Product Name Modular Float Battery Charger & Power Supply
Charger Type Electrical Utility Industry
Power Source AC
Input Voltage 100 to 240 volts
Frequency 45 to 205 Hz
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Battery Chargers - 1735587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 7.4 volts
Battery Type / Chemistry Lithium-ion
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details