Elgin Fastener Group Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
12 Point Bolts A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque...
Bent Bolts To a maximum of 52" blank length before forming
Binder Posts Post Specifications: Length: 5/8" through 36" Thread Length: 3/8" Thread Size: 12-24 Body Diameter: .184-.187 Material: 1008-1010 Steel Finish: Zinc with clear chromate, others upon request
Cable Reel Bolts General Information Type of Head: Double Slot Truss Washer, Indented Hex Washer, Square Drive-slot Combination, Formed Hex. Thread Diameters: 10-24 through 5/8-11 Length: To a maximum of...
Connecting Rod Bolts Connecting Rod Bolts may be center less ground to close tolerances and drilled as required. Threads are usually cold rolled after heat treatment to obtain increased fatigue...
Motor Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister,...
Pallet Bolts Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for...
Place Bolts Our self-locking place bolts may be just what you need to prevent the problem of bolts loosening due to vibration or cyclical stress. You may not need the...
Saddle Bolts Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for...
Self-Locking Place Bolts Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting...
Serrated Tooth Fasteners These specialized products are an outgrowth of fasteners that used toothed lock washers in combination with bolts and nuts. They have integrally formed teeth on their bearing...
Shoulder Bolts Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes.
Shoulder Bolts We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and...
Special Cold Headed Products We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes.
Stainless Steel Fasteners Special dimensions (head heights, shank sizes or thread lengths) can be produced in stainless steel. Configurations are available in either inch or metric sizes.
Standard Flange Head Fasteners These specialized products are an outgrowth of fasteners that used toothed lock washers in combination with bolts and nuts. They have integrally formed teeth on their...
T & Square Head Bolts "T" head or square head, Chandler manufactures both exactly to your blueprints. Special dimensions (head types, shank sizes or thread lengths) can be produced. Configurations...
Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss,...
Valve Stem and B-7 Fasteners Quality valves demand quality valve stems. Chandler offers a wide variety of precision valve stems to meet your particular design needs. Certified B-7 fasteners to...