Elgin Fastener Group Datasheets for Shoulder Screws
Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around the screw axis, while the threaded end will typically have a nut to maintain the screw's position.
Shoulder Screws: Learn more
| Product Name | Notes |
|---|---|
| Shoulder Bolts Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes. | |
| Shoulder Bolts We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and... |