Elgin Fastener Group Ohio Rod Products Thru Bolts

Description
Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating
Description
Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Suppliers

Company
Product
Description
Supplier Links
Ohio Rod Products - Thru Bolts - Elgin Fastener Group
Versailles, IN, USA
Ohio Rod Products
Thru Bolts
Ohio Rod Products Thru Bolts
Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications: Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Thru Bolts

General Information

  • Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order.
  • Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles are available upon request.
  • Slot: Struck or Milled — Cross recess available upon request.
  • Length: To a maximum of 52"
  • Thread Diameters: Rolled, Unified and American screw thread standards and metric.
  • Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum.
  • Heat Treatment: Case hardening and through hardening.
  • Finish: Most commercial plating available.

Applications:

  • Roll Threading
  • Extruding
  • Chamfering
  • Head Slotting
  • Knurling
  • Drilling
  • Bending
  • Hardening
  • Plating

Technical Specifications

  Elgin Fastener Group
Product Category Bolts
Product Number Thru Bolts
Product Name Ohio Rod Products
Bolt Type Hexagon Bolt; Machine Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
T-Slot Bolts - 44703 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details