Elgin Fastener Group Datasheets for Rivets

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more

Product Name Notes
Binder Rivets & Mating Screws Lengths 3/4" through 3", 3/8" minimum thread depth, 8-32 thread size.
Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round,...