Elgin Fastener Group Chandler Products 12 Point Bolts

Description
12 Point Bolts A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque distribution due to less peak loads and effective use in counter-bored or spot faced applications because of smaller head diameters. Configurations are available in either inch or metric sizes.
Description
12 Point Bolts A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque distribution due to less peak loads and effective use in counter-bored or spot faced applications because of smaller head diameters. Configurations are available in either inch or metric sizes.

Suppliers

Company
Product
Description
Supplier Links
Chandler Products - 12 Point Bolts - Elgin Fastener Group
Versailles, IN, USA
Chandler Products
12 Point Bolts
Chandler Products 12 Point Bolts
12 Point Bolts A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque distribution due to less peak loads and effective use in counter-bored or spot faced applications because of smaller head diameters. Configurations are available in either inch or metric sizes.

12 Point Bolts

A 12 Point design offers the same bearing surface as a hexagon head cap screw or socket head screw of comparable size. Other features include better torque distribution due to less peak loads and effective use in counter-bored or spot faced applications because of smaller head diameters. Configurations are available in either inch or metric sizes.

Technical Specifications

  Elgin Fastener Group
Product Category Bolts
Product Number 12 Point Bolts
Product Name Chandler Products
Bolt Type 12 Point Bolt
Material Steel
Fastener Standards SAE; AMS
Length ? to 9 inch (? to 229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42701 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D810050109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 1.97 inch (50 mm)
View Details