Elgin Fastener Group Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Flange Screws Special dimensions for Hexagon Head Cap Screws and Flange Screws (head height, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric... | |
| Grip-Lite™ Screws Manufacturing today is more competitive and cost conscious than ever. You must find ways to cut costs without sacrificing quality. As more sheet metal panel assemblies turn to... | |
| Hexagon Head Cap Screws Special dimensions for Hexagon Head Cap Screws and Flange Screws (head height, shank sizes or thread lengths) can be produced. Configurations are available in either inch... | |
| Lo-Driv® Thread Rolling Screw Lo-Driv® Thread Rolling Screws can lower the cost of assembly operations several ways. They improve the speed of assembly, reduce operator fatigue and strip-out problems, eliminate... | |
| Machine Screws We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and... | |
| Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss,... | |
| Special Square Head Set Screws Our special square head set screws are designed with a longer chamfer than standard for easy automatic assembly and a sharper cupping point for superior... |