BINDER POSTS -- OHIO ROD PRODUCTS
Elgin Fastener Group
Ohio Rod Products
Binder Posts
Description
Binder Posts
Post Specifications:
Length: 5/8" through 36"
Thread Length: 3/8"
Thread Size: 12-24
Body Diameter: .184-.187
Material: 1008-1010 Steel
Finish: Zinc with clear chromate, others upon request
Description
Binder Posts
Post Specifications:
Length: 5/8" through 36"
Thread Length: 3/8"
Thread Size: 12-24
Body Diameter: .184-.187
Material: 1008-1010 Steel
Finish: Zinc with clear chromate, others upon request
Suppliers
Ohio Rod Products
Binder Posts
Binder Posts
Post Specifications:
Length: 5/8" through 36"
Thread Length: 3/8"
Thread Size: 12-24
Body Diameter: .184-.187
Material: 1008-1010 Steel
Finish: Zinc with clear chromate, others upon request
Binder Posts
Post Specifications:
- Length: 5/8" through 36"
- Thread Length: 3/8"
- Thread Size: 12-24
- Body Diameter: .184-.187
- Material: 1008-1010 Steel
- Finish: Zinc with clear chromate, others upon request
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
Binder Posts |
|
Product Name
|
Ohio Rod Products |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.35 inch (85 mm)
View Details