Elgin Fastener Group Chandler Products Self-Locking Place Bolts

Description
Self-Locking Place Bolts Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the key to the holding force of Place Bolts. Because of the head and recess configuration, the ability to deform elastically is increased. So, the greater the clamping force applied, the greater the elastic movement, and, in turn, the greater the locking power. Place Bolts can be supplied in various materials and sizes. Configurations are available in either inch or metric sizes.
Description
Self-Locking Place Bolts Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the key to the holding force of Place Bolts. Because of the head and recess configuration, the ability to deform elastically is increased. So, the greater the clamping force applied, the greater the elastic movement, and, in turn, the greater the locking power. Place Bolts can be supplied in various materials and sizes. Configurations are available in either inch or metric sizes.

Suppliers

Company
Product
Description
Supplier Links
Chandler Products - Self-Locking Place Bolts - Elgin Fastener Group
Versailles, IN, USA
Chandler Products
Self-Locking Place Bolts
Chandler Products Self-Locking Place Bolts
Self-Locking Place Bolts Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the key to the holding force of Place Bolts. Because of the head and recess configuration, the ability to deform elastically is increased. So, the greater the clamping force applied, the greater the elastic movement, and, in turn, the greater the locking power. Place Bolts can be supplied in various materials and sizes. Configurations are available in either inch or metric sizes.

Self-Locking Place Bolts

Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the key to the holding force of Place Bolts. Because of the head and recess configuration, the ability to deform elastically is increased. So, the greater the clamping force applied, the greater the elastic movement, and, in turn, the greater the locking power. Place Bolts can be supplied in various materials and sizes. Configurations are available in either inch or metric sizes.

Technical Specifications

  Elgin Fastener Group
Product Category Bolts
Product Number Self-Locking Place Bolts
Product Name Chandler Products
Bolt Type Hexagon Bolt; Machine Bolt
Material Steel
Fastener Standards SAE
Length ? to 9 inch (? to 229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Kwik-Strip® Stripper Bolts - 46619 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details