Kollmorgen Corporation Micro-Stepping Drive P6000

Description
The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000 settings with the optimal Kollmorgen stepper motor requirements to provide the best performance and most efficient solution for nearly any application. No programming required! Covers full power range of Kollmorgen Stepper Motors Switch Selectable Current Output from 0.2-5.7 Arms, 8.0 A peak 120/240 VAC Input (160/320 VDC Bus) Kollmorgen Stepper Motor Pairing; Switch Selectable All Inputs and Outputs are Optically Isolated Single-Ended and Differential Step and Direction or CW/CCW Command; Switch Selectable Enable Input Fault Output (Sinking or Sourcing) Status LEDs for easy troubleshooting Switch Selectable Micro-Stepping-Resol ution Settings Step Smoothing Filter; Switch Selectable Idle Current Reduction; Switch Selectable Anti-Resonance Based On Load Inertia; Switch Selectable Self-Test Conducts Spin Test to Confirm Proper Connection; Switch Selectable RoHS & CE Certified
Description
The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000 settings with the optimal Kollmorgen stepper motor requirements to provide the best performance and most efficient solution for nearly any application. No programming required! Covers full power range of Kollmorgen Stepper Motors Switch Selectable Current Output from 0.2-5.7 Arms, 8.0 A peak 120/240 VAC Input (160/320 VDC Bus) Kollmorgen Stepper Motor Pairing; Switch Selectable All Inputs and Outputs are Optically Isolated Single-Ended and Differential Step and Direction or CW/CCW Command; Switch Selectable Enable Input Fault Output (Sinking or Sourcing) Status LEDs for easy troubleshooting Switch Selectable Micro-Stepping-Resol ution Settings Step Smoothing Filter; Switch Selectable Idle Current Reduction; Switch Selectable Anti-Resonance Based On Load Inertia; Switch Selectable Self-Test Conducts Spin Test to Confirm Proper Connection; Switch Selectable RoHS & CE Certified

Suppliers

Company
Product
Description
Supplier Links
Micro-Stepping Drive - P6000 - Kollmorgen Corporation
Radford, VA, USA
Micro-Stepping Drive
P6000
Micro-Stepping Drive P6000
The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000 settings with the optimal Kollmorgen stepper motor requirements to provide the best performance and most efficient solution for nearly any application. No programming required! Covers full power range of Kollmorgen Stepper Motors Switch Selectable Current Output from 0.2-5.7 Arms, 8.0 A peak 120/240 VAC Input (160/320 VDC Bus) Kollmorgen Stepper Motor Pairing; Switch Selectable All Inputs and Outputs are Optically Isolated Single-Ended and Differential Step and Direction or CW/CCW Command; Switch Selectable Enable Input Fault Output (Sinking or Sourcing) Status LEDs for easy troubleshooting Switch Selectable Micro-Stepping-Resol ution Settings Step Smoothing Filter; Switch Selectable Idle Current Reduction; Switch Selectable Anti-Resonance Based On Load Inertia; Switch Selectable Self-Test Conducts Spin Test to Confirm Proper Connection; Switch Selectable RoHS & CE Certified

The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000 settings with the optimal Kollmorgen stepper motor requirements to provide the best performance and most efficient solution for nearly any application.

  • No programming required!
  • Covers full power range of Kollmorgen Stepper Motors
  • Switch Selectable Current Output from 0.2-5.7 Arms, 8.0 A peak
  • 120/240 VAC Input (160/320 VDC Bus)
  • Kollmorgen Stepper Motor Pairing; Switch Selectable
  • All Inputs and Outputs are Optically Isolated
  • Single-Ended and Differential Step and Direction or CW/CCW Command; Switch Selectable
  • Enable Input
  • Fault Output (Sinking or Sourcing)
  • Status LEDs for easy troubleshooting
  • Switch Selectable Micro-Stepping-Resolution Settings
  • Step Smoothing Filter; Switch Selectable
  • Idle Current Reduction; Switch Selectable
  • Anti-Resonance Based On Load Inertia; Switch Selectable
  • Self-Test Conducts Spin Test to Confirm Proper Connection; Switch Selectable
  • RoHS & CE Certified
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motor Drives
Product Number P6000
Product Name Micro-Stepping Drive
Setup Manual
Operating Mode Other; Step-and-direction
Configuration Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SEDTR-ND - DigiKey
Specs
Configuration PCB Mount; 44-LCC (J-Lead)
Communication Logic
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Communication RS422
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers