Kollmorgen Corporation Compact Micro-Stepping Stepper Drive P5000

Description
Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen stepper drive family. Pairing a stepper system doesn’t get any easier! The P5000 and Kollmorgen stepper motors are meant to be together. With easy access smoothing and profile potentiometers for optimized performance. Features Current output from 0.7-3.5 A peak; DIP switch selectable in 0.2 Amp increments Bus Voltage 20-75 Vdc Wave matching via potentiometers for Kollmorgen motors to provide optimal performance for the Kollmorgen Stepper Motor Families. All Inputs and Outputs are Optically Isolated Command Source from External Step and Direction Inputs or Internal Velocity Controlled Oscillator (VCO); DIP switch selectable External Single-Ended Step and Direction Command Disable Input Fault or Enable Output VCO Mode VCO allows for velocity control via 2 separate potentiometers for CW and CCW rotation and a third potentiometer for acceleration. CCW Jog Input Run/Stop Input Run/Stop Output CW Speed trimpot CCW Speed trimpot Accel/Decel trimpot Pulse Multiplier smooths micro-stepping Idle Current Reduction; DIP switch selectable Compensation for mid-range instability RoHS & CE certified
Description
Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen stepper drive family. Pairing a stepper system doesn’t get any easier! The P5000 and Kollmorgen stepper motors are meant to be together. With easy access smoothing and profile potentiometers for optimized performance. Features Current output from 0.7-3.5 A peak; DIP switch selectable in 0.2 Amp increments Bus Voltage 20-75 Vdc Wave matching via potentiometers for Kollmorgen motors to provide optimal performance for the Kollmorgen Stepper Motor Families. All Inputs and Outputs are Optically Isolated Command Source from External Step and Direction Inputs or Internal Velocity Controlled Oscillator (VCO); DIP switch selectable External Single-Ended Step and Direction Command Disable Input Fault or Enable Output VCO Mode VCO allows for velocity control via 2 separate potentiometers for CW and CCW rotation and a third potentiometer for acceleration. CCW Jog Input Run/Stop Input Run/Stop Output CW Speed trimpot CCW Speed trimpot Accel/Decel trimpot Pulse Multiplier smooths micro-stepping Idle Current Reduction; DIP switch selectable Compensation for mid-range instability RoHS & CE certified

Suppliers

Company
Product
Description
Supplier Links
Compact Micro-Stepping Stepper Drive - P5000 - Kollmorgen Corporation
Radford, VA, USA
Compact Micro-Stepping Stepper Drive
P5000
Compact Micro-Stepping Stepper Drive P5000
Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen stepper drive family. Pairing a stepper system doesn’t get any easier! The P5000 and Kollmorgen stepper motors are meant to be together. With easy access smoothing and profile potentiometers for optimized performance. Features Current output from 0.7-3.5 A peak; DIP switch selectable in 0.2 Amp increments Bus Voltage 20-75 Vdc Wave matching via potentiometers for Kollmorgen motors to provide optimal performance for the Kollmorgen Stepper Motor Families. All Inputs and Outputs are Optically Isolated Command Source from External Step and Direction Inputs or Internal Velocity Controlled Oscillator (VCO); DIP switch selectable External Single-Ended Step and Direction Command Disable Input Fault or Enable Output VCO Mode VCO allows for velocity control via 2 separate potentiometers for CW and CCW rotation and a third potentiometer for acceleration. CCW Jog Input Run/Stop Input Run/Stop Output CW Speed trimpot CCW Speed trimpot Accel/Decel trimpot Pulse Multiplier smooths micro-stepping Idle Current Reduction; DIP switch selectable Compensation for mid-range instability RoHS & CE certified

Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen stepper drive family. Pairing a stepper system doesn’t get any easier! The P5000 and Kollmorgen stepper motors are meant to be together. With easy access smoothing and profile potentiometers for optimized performance.

Features

  • Current output from 0.7-3.5 A peak; DIP switch selectable in 0.2 Amp increments
  • Bus Voltage 20-75 Vdc
  • Wave matching via potentiometers for Kollmorgen motors to provide optimal performance for the Kollmorgen Stepper Motor Families.
  • All Inputs and Outputs are Optically Isolated
  • Command Source from External Step and Direction Inputs or Internal Velocity Controlled Oscillator (VCO); DIP switch selectable
  • External Single-Ended Step and Direction Command
    • Disable Input
    • Fault or Enable Output
  • VCO Mode
    • VCO allows for velocity control via 2 separate potentiometers for CW and CCW rotation and a third potentiometer for acceleration.
    • CCW Jog Input
    • Run/Stop Input
    • Run/Stop Output
    • CW Speed trimpot
    • CCW Speed trimpot
    • Accel/Decel trimpot
  • Pulse Multiplier smooths micro-stepping
  • Idle Current Reduction; DIP switch selectable
  • Compensation for mid-range instability
  • RoHS & CE certified
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motor Drives
Product Number P5000
Product Name Compact Micro-Stepping Stepper Drive
Setup Manual
Operating Mode Velocity; Other; Step-and-direction
Configuration Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1A SOIC Motor Driver IC - 744-UDQ2916LB - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Other; Parallel
Operating Temperature -40 C (-40 F)
DC Input 5 volts
View Details
7 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Communication RS422
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8821DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
7 suppliers