Kollmorgen Corporation Micro-Stepping Drive P7000

Description
The P7000 drives offer unsurpassed system smoothness, functionality, performance and innovation. Available for AC(P70360) or DC(P70530) operation, these microstepping drives are designed to power 2-phase NEMA stepper motors. They offer unique features that are ideal for single or multi-axis applications requiring high-speed performance or low-speed smoothness. Benefits Ideal solution for single or multi-axis applications that require high-speed performance or low speed smoothness 9 programmable inputs, available indexing model and easy-to-use graphical interface simplify configuration for complex machine requirements Integral stall detection eliminates the need for expensive external sensors or feedback, reducing system cost by up to 30% Multistepping™ feature inserts fine micro-steps to smooth coarse low speed motion without having to redesign machine control architecture Mid-band anti-resonance control reduces negative effects of mechanical resonance, allowing you to get more out of a smaller motor and virtually eliminating nuisance stalls and machine downtime Dynamic smoothing quasi-S-curve algorithm reduces jerk, especially upon acceleration, increasing mechanical life and reducing energy consumption
Description
The P7000 drives offer unsurpassed system smoothness, functionality, performance and innovation. Available for AC(P70360) or DC(P70530) operation, these microstepping drives are designed to power 2-phase NEMA stepper motors. They offer unique features that are ideal for single or multi-axis applications requiring high-speed performance or low-speed smoothness. Benefits Ideal solution for single or multi-axis applications that require high-speed performance or low speed smoothness 9 programmable inputs, available indexing model and easy-to-use graphical interface simplify configuration for complex machine requirements Integral stall detection eliminates the need for expensive external sensors or feedback, reducing system cost by up to 30% Multistepping™ feature inserts fine micro-steps to smooth coarse low speed motion without having to redesign machine control architecture Mid-band anti-resonance control reduces negative effects of mechanical resonance, allowing you to get more out of a smaller motor and virtually eliminating nuisance stalls and machine downtime Dynamic smoothing quasi-S-curve algorithm reduces jerk, especially upon acceleration, increasing mechanical life and reducing energy consumption

Suppliers

Company
Product
Description
Supplier Links
Micro-Stepping Drive - P7000 - Kollmorgen Corporation
Radford, VA, USA
Micro-Stepping Drive
P7000
Micro-Stepping Drive P7000
The P7000 drives offer unsurpassed system smoothness, functionality, performance and innovation. Available for AC(P70360) or DC(P70530) operation, these microstepping drives are designed to power 2-phase NEMA stepper motors. They offer unique features that are ideal for single or multi-axis applications requiring high-speed performance or low-speed smoothness. Benefits Ideal solution for single or multi-axis applications that require high-speed performance or low speed smoothness 9 programmable inputs, available indexing model and easy-to-use graphical interface simplify configuration for complex machine requirements Integral stall detection eliminates the need for expensive external sensors or feedback, reducing system cost by up to 30% Multistepping™ feature inserts fine micro-steps to smooth coarse low speed motion without having to redesign machine control architecture Mid-band anti-resonance control reduces negative effects of mechanical resonance, allowing you to get more out of a smaller motor and virtually eliminating nuisance stalls and machine downtime Dynamic smoothing quasi-S-curve algorithm reduces jerk, especially upon acceleration, increasing mechanical life and reducing energy consumption

The P7000 drives offer unsurpassed system smoothness, functionality, performance and innovation. Available for AC(P70360) or DC(P70530) operation, these microstepping drives are designed to power 2-phase NEMA stepper motors. They offer unique features that are ideal for single or multi-axis applications requiring high-speed performance or low-speed smoothness.

Benefits

  • Ideal solution for single or multi-axis applications that require high-speed performance or low speed smoothness
  • 9 programmable inputs, available indexing model and easy-to-use graphical interface simplify configuration for complex machine requirements
  • Integral stall detection eliminates the need for expensive external sensors or feedback, reducing system cost by up to 30%
  • Multistepping™ feature inserts fine micro-steps to smooth coarse low speed motion without having to redesign machine control architecture
  • Mid-band anti-resonance control reduces negative effects of mechanical resonance, allowing you to get more out of a smaller motor and virtually eliminating nuisance stalls and machine downtime
  • Dynamic smoothing quasi-S-curve algorithm reduces jerk, especially upon acceleration, increasing mechanical life and reducing energy consumption
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motor Drives
Product Number P7000
Product Name Micro-Stepping Drive
Setup Manual; Computer (optional feature)
Operating Mode Other; Step-and-direction
Configuration Stand Alone
Communication Modbus RTU
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 0.75A SOIC Motor Driver IC - 744-A3966SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Other; Parallel
Operating Temperature -20 C (-4 F)
DC Input 6 volts
View Details
5 suppliers
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Setup Computer
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature)
View Details
DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) - DRV8804PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers