Kollmorgen Corporation Micro-Stepping Drive 6400

Description
These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10 VDC input command for speed control. 6410 and 6415 Features Single power supply input Input voltage is from 24 to 75 VDC for a broad range of power sources Output current adjustable from 0.625 to 5 Amps RMS with 3-position DIP switch 4-phase bipolar chopper drive for superior current regulation and low ripple current Microstepping resolution is selectable via DIP switches up to 51,200 steps per revolution Idle current reduction reduces motor heating in many applications Selectable step filter rejects noise on step input Fault Protection: Line-to-line and line-to-neutral shorts Internal power supply under-voltage Bus overvoltage Compact size 6415 Additional Features Low/high speed select input On-board multi-turn potentiometers External customer potentiometer Customer supplied ±10 VDC analog input Optional heat sink
Description
These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10 VDC input command for speed control. 6410 and 6415 Features Single power supply input Input voltage is from 24 to 75 VDC for a broad range of power sources Output current adjustable from 0.625 to 5 Amps RMS with 3-position DIP switch 4-phase bipolar chopper drive for superior current regulation and low ripple current Microstepping resolution is selectable via DIP switches up to 51,200 steps per revolution Idle current reduction reduces motor heating in many applications Selectable step filter rejects noise on step input Fault Protection: Line-to-line and line-to-neutral shorts Internal power supply under-voltage Bus overvoltage Compact size 6415 Additional Features Low/high speed select input On-board multi-turn potentiometers External customer potentiometer Customer supplied ±10 VDC analog input Optional heat sink

Suppliers

Company
Product
Description
Supplier Links
Micro-Stepping Drive - 6400 - Kollmorgen Corporation
Radford, VA, USA
Micro-Stepping Drive
6400
Micro-Stepping Drive 6400
These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10 VDC input command for speed control. 6410 and 6415 Features Single power supply input Input voltage is from 24 to 75 VDC for a broad range of power sources Output current adjustable from 0.625 to 5 Amps RMS with 3-position DIP switch 4-phase bipolar chopper drive for superior current regulation and low ripple current Microstepping resolution is selectable via DIP switches up to 51,200 steps per revolution Idle current reduction reduces motor heating in many applications Selectable step filter rejects noise on step input Fault Protection: Line-to-line and line-to-neutral shorts Internal power supply under-voltage Bus overvoltage Compact size 6415 Additional Features Low/high speed select input On-board multi-turn potentiometers External customer potentiometer Customer supplied ±10 VDC analog input Optional heat sink

These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10 VDC input command for speed control.

6410 and 6415 Features

  • Single power supply input
  • Input voltage is from 24 to 75 VDC for a broad range of power sources
  • Output current adjustable from 0.625 to 5 Amps RMS with 3-position DIP switch
  • 4-phase bipolar chopper drive for superior current regulation and low ripple current
  • Microstepping resolution is selectable via DIP switches up to 51,200 steps per revolution
  • Idle current reduction reduces motor heating in many applications
  • Selectable step filter rejects noise on step input
  • Fault Protection:
    • Line-to-line and line-to-neutral shorts
    • Internal power supply under-voltage
    • Bus overvoltage
  • Compact size

6415 Additional Features

  • Low/high speed select input
  • On-board multi-turn potentiometers
  • External customer potentiometer
  • Customer supplied ±10 VDC analog input
  • Optional heat sink
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motor Drives
Product Number 6400
Product Name Micro-Stepping Drive
Setup Manual
Operating Mode Other; Step-and-direction
Configuration Panel Mount
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLB-ND - DigiKey
Specs
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
5 suppliers
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Setup Computer
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine (optional feature)
View Details
DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8824RHDT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
6 suppliers