Rolex Spring, A Division of MW Industries Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| AI Series springs are designed to maintain load tension in light bolted assemblies, where a constant load is required. Although this series is primarily designed for bolted applications, they may... | |
| AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements... | |
| Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness,... | |
| FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of... | |
| Includes magnetic particle inspection and decarb testing | |
| Includes passivation and dye penetrant inspection | |
| NDS Series flange springs are used to fill the application needs similar to those described for the FL and MFL series springs. However, they are primarily designed to handle applications... | |
| SP Series are specifically designed for heavy bolted applications. They are used wherever there is a need to overcome the effects of thermal expansion and contraction. The SP Series are... | |
| These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a... |