Rolex Spring, A Division of MW Industries Standard Spring SAM Series

Description
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.
Description
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

Suppliers

Company
Product
Description
Supplier Links
Standard Spring - SAM Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Standard Spring
SAM Series
Standard Spring SAM Series
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number SAM Series
Product Name Standard Spring
Washer Type Belleville
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.126 to 5.000 inch (3.200 to 127.000 mm)
Inside Tolerance ID + 0.005, ID + 0.019
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75801 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details