Rolex Spring, A Division of MW Industries Standard Spring AM Series

Description
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.
Description
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

Suppliers

Company
Product
Description
Supplier Links
Standard Spring - AM Series - Rolex Spring, A Division of MW Industries
Baltimore, MD, USA
Standard Spring
AM Series
Standard Spring AM Series
AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.

Technical Specifications

  Rolex Spring, A Division of MW Industries
Product Category Washers
Product Number AM Series
Product Name Standard Spring
Washer Type Belleville
Material Spring Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.126 to 5.000 inch (3.200 to 127.000 mm)
Inside Tolerance ID + 0.004, ID + 0.018
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details